Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY67102-396LF-EVB

Description
SKY67102-396LF - Amplifier Evaluation Board
Request a Quote Datasheet
Description
SKY67102-396LF - Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1390-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1390-ND
RF, RFID, Wireless Evaluation Boards 863-1390-ND
SKY67102-396LF - Amplifier Evaluation Board

SKY67102-396LF - Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283422-SKY67102-396LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283422-SKY67102-396LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283422-SKY67102-396LF-EVB
Win Source Part Number: 1283422-SKY67102-396 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY67102-396LF Standard Package: 1 Frequency: 2GHz ~ 3.0GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY67102396LFEVB,863 -1390 Base Product Number: SKY67102

Win Source Part Number: 1283422-SKY67102-396LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY67102-396LF
Standard Package: 1
Frequency: 2GHz ~ 3.0GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY67102396LFEVB,863-1390
Base Product Number: SKY67102

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY67102-396LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY67102-396LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY67102-396LF-EVB
RF EVAL FOR SKY67102-396LF

RF EVAL FOR SKY67102-396LF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1390-ND 1283422-SKY67102-396LF-EVB SKY67102-396LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Amplifier
Unlock Full Specs
to access all available technical data

Similar Products