Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY67002-396LF-EVB

Description
SKY67002-396LF - Amplifier Evaluation Board
Request a Quote Datasheet
Description
SKY67002-396LF - Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1388-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1388-ND
RF, RFID, Wireless Evaluation Boards 863-1388-ND
SKY67002-396LF - Amplifier Evaluation Board

SKY67002-396LF - Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283358-SKY67002-396LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283358-SKY67002-396LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283358-SKY67002-396LF-EVB
Win Source Part Number: 1283358-SKY67002-396 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY67002-396LF Standard Package: 1 Frequency: 1.6GHz ~ 2.1GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1388,SKY67002396 LFEVB Product Status: Obsolete

Win Source Part Number: 1283358-SKY67002-396LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY67002-396LF
Standard Package: 1
Frequency: 1.6GHz ~ 2.1GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1388,SKY67002396LFEVB
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY67002-396LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY67002-396LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY67002-396LF-EVB
RF EVAL FOR SKY67002-396LF

RF EVAL FOR SKY67002-396LF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1388-ND 1283358-SKY67002-396LF-EVB SKY67002-396LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CY3240-I2USB-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Power, Motor & Robotics Development Tools - 1793741 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details