LTE Transceiver Module 698MHz ~ 2.2GHz Antenna Not Included Surface Mount
LTE Transceiver Module 698MHz ~ 2.2GHz Antenna Not Included Surface Mount
LTE Transceiver Module 698MHz ~ 2.2GHz Antenna Not Included Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LTE Transceiver Module 698MHz ~ 2.2GHz Antenna Not Included Surface Mount
RF TXRX MODULE SMD
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2931-SKY66430-11CT-ND | SKY66430-11 | SKY66430-11 | SKY66430-11 |
| Product Name | RF Transceiver Modules and Modems | LPWA/LTE-M/NB-IoT | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 698 to 2200 MHz | 698 to 2200 MHz | 698 to 2200 MHz | |
| Package Type | Surface Mount; Module | Surface Mount; Module | ||
| Supply Voltage | 3.1 to 5.5 volts | 3.1 to 5.5 volts | 5.5 to 3.1 volts |