Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY66403-11

Description
Win Source Part Number: 969333-SKY66403-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 6,500 Frequency: 2.4GHz ~ 2.48GHz RF Type: Bluetooth, Thread, Zigbee® Package / Case: 22-SMD Module Supplier Device Package: 22-MCM (3.5x3.0) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1946-6,863-1946- 2,863-1946-1 Base Product Number: SKY66403
Request a Quote Datasheet
Description
Win Source Part Number: 969333-SKY66403-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 6,500 Frequency: 2.4GHz ~ 2.48GHz RF Type: Bluetooth, Thread, Zigbee® Package / Case: 22-SMD Module Supplier Device Package: 22-MCM (3.5x3.0) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1946-6,863-1946- 2,863-1946-1 Base Product Number: SKY66403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 969333-SKY66403-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
969333-SKY66403-11
RF/IF and RFID - RF Front End (LNA + PA) 969333-SKY66403-11
Win Source Part Number: 969333-SKY66403-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 6,500 Frequency: 2.4GHz ~ 2.48GHz RF Type: Bluetooth, Thread, Zigbee® Package / Case: 22-SMD Module Supplier Device Package: 22-MCM (3.5x3.0) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1946-6,863-1946- 2,863-1946-1 Base Product Number: SKY66403

Win Source Part Number: 969333-SKY66403-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 6,500
Frequency: 2.4GHz ~ 2.48GHz
RF Type: Bluetooth, Thread, Zigbee®
Package / Case: 22-SMD Module
Supplier Device Package: 22-MCM (3.5x3.0)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1946-6,863-1946-2,863-1946-1
Base Product Number: SKY66403

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 969333-SKY66403-11
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 2.40E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details