Win Source Part Number: 1283320-SKY66299-11-
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Bulk
For Use With/Related Products: SKY66299-11
Standard Package: 1
Frequency: 1.9GHz ~ 2GHz
Supplied Contents: Board(s)
ECCN: 5A991G
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.8000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1933
Base Product Number: SKY66299
SKY66299-11 - Amplifier Evaluation Board
EVALUATION BOARD SKY66299-11
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283320-SKY66299-11-EVB | 863-1933-ND | SKY66299-11-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board |