Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY66113-11 SKY66113-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933925-SKY66113-11 Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-MCM (2.4x2.4) Package: Reel - TR Package: 16-SMD Module Family Name: SKY66113 Categories: RF/IF and RFID Case / Package: 16-MCM (2.4x2.4) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1890-2, 863-1890-1, 863-1890-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933925-SKY66113-11 Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-MCM (2.4x2.4) Package: Reel - TR Package: 16-SMD Module Family Name: SKY66113 Categories: RF/IF and RFID Case / Package: 16-MCM (2.4x2.4) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1890-2, 863-1890-1, 863-1890-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY66113-11 - 933925-SKY66113-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY66113-11
933925-SKY66113-11
RF Front End (LNA + PA) - SKY66113-11 933925-SKY66113-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933925-SKY66113-11 Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-MCM (2.4x2.4) Package: Reel - TR Package: 16-SMD Module Family Name: SKY66113 Categories: RF/IF and RFID Case / Package: 16-MCM (2.4x2.4) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1890-2, 863-1890-1, 863-1890-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933925-SKY66113-11
Features: RF Front End 2.4GHz Bluetooth, Zigbee® 16-MCM (2.4x2.4)
Package: Reel - TR
Package: 16-SMD Module
Family Name: SKY66113
Categories: RF/IF and RFID
Case / Package: 16-MCM (2.4x2.4)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-1890-2, 863-1890-1, 863-1890-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933925-SKY66113-11
Product Name RF Front End (LNA + PA) - SKY66113-11
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details