Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY66105-11

Description
Win Source Part Number: 1236140-SKY66105-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 4,000 Frequency: 902MHz ~ 931MHz RF Type: ISM Package / Case: 12-SMD Module Supplier Device Package: 12-MCM (8x6) ECCN: 5A991G Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1943-6,863-1943- 2,863-1943-1 Base Product Number: SKY66105
Request a Quote Datasheet
Description
Win Source Part Number: 1236140-SKY66105-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 4,000 Frequency: 902MHz ~ 931MHz RF Type: ISM Package / Case: 12-SMD Module Supplier Device Package: 12-MCM (8x6) ECCN: 5A991G Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1943-6,863-1943- 2,863-1943-1 Base Product Number: SKY66105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236140-SKY66105-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236140-SKY66105-11
RF/IF and RFID - RF Front End (LNA + PA) 1236140-SKY66105-11
Win Source Part Number: 1236140-SKY66105-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 4,000 Frequency: 902MHz ~ 931MHz RF Type: ISM Package / Case: 12-SMD Module Supplier Device Package: 12-MCM (8x6) ECCN: 5A991G Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1943-6,863-1943- 2,863-1943-1 Base Product Number: SKY66105

Win Source Part Number: 1236140-SKY66105-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 4,000
Frequency: 902MHz ~ 931MHz
RF Type: ISM
Package / Case: 12-SMD Module
Supplier Device Package: 12-MCM (8x6)
ECCN: 5A991G
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1943-6,863-1943-2,863-1943-1
Base Product Number: SKY66105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236140-SKY66105-11
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 9.02E8 to 9.31E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details