Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) SKY66101-11

Description
902-928 MHZ HIGH POWER FEM
Datasheet
Description
902-928 MHZ HIGH POWER FEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - SKY66101-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY66101-11
RF and Wireless - RF Front End (LNA + PA) SKY66101-11
902-928 MHZ HIGH POWER FEM

902-928 MHZ HIGH POWER FEM

Supplier's Site
RF Front End (LNA + PA) - SKY66101-11 - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
SKY66101-11
RF Front End (LNA + PA) SKY66101-11
902-928 MHZ HIGH POWER FEM

902-928 MHZ HIGH POWER FEM

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKY66101-11 SKY66101-11
Product Name RF and Wireless - RF Front End (LNA + PA) RF Front End (LNA + PA)
Technology ISM
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4734-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details