Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY66100-11

Description
169-170MHZ 4X4 FEM
Datasheet
Description
169-170MHZ 4X4 FEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY66100-11 - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
SKY66100-11
RF Front End (LNA + PA) SKY66100-11
169-170MHZ 4X4 FEM

169-170MHZ 4X4 FEM

Supplier's Site Datasheet
RF and Wireless - RF Front End (LNA + PA) - SKY66100-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY66100-11
RF and Wireless - RF Front End (LNA + PA) SKY66100-11
169-170MHZ 4X4 FEM

169-170MHZ 4X4 FEM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKY66100-11 SKY66100-11
Product Name RF Front End (LNA + PA) RF and Wireless - RF Front End (LNA + PA)
Technology ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47952A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
CC2520 Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver - CC2520RHDT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Operating Frequency 2400 MHz
View Details
4 suppliers
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details