Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY66002-11-EVB

Description
Win Source Part Number: 1197011-SKY66002-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66002-11 Standard Package: 1 Frequency: 1.9GHz ~ 2.025GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2015 Base Product Number: SKY66002
Request a Quote Datasheet
Description
Win Source Part Number: 1197011-SKY66002-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66002-11 Standard Package: 1 Frequency: 1.9GHz ~ 2.025GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2015 Base Product Number: SKY66002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1197011-SKY66002-11-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1197011-SKY66002-11-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1197011-SKY66002-11-EVB
Win Source Part Number: 1197011-SKY66002-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66002-11 Standard Package: 1 Frequency: 1.9GHz ~ 2.025GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2015 Base Product Number: SKY66002

Win Source Part Number: 1197011-SKY66002-11-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY66002-11
Standard Package: 1
Frequency: 1.9GHz ~ 2.025GHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2015
Base Product Number: SKY66002

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY66002-11-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY66002-11-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY66002-11-EVB
EVALUATION BOARD

EVALUATION BOARD

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
SKY66002-11-EVB
RF Development Tools SKY66002-11-EVB
RF Development Tools 1.9-2.025GHz Eval Board

RF Development Tools 1.9-2.025GHz Eval Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1197011-SKY66002-11-EVB SKY66002-11-EVB SKY66002-11-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - A141302-ND - DigiKey
Specs
Supported System Light, Humidity, Motion, Temperature
View Details
4 suppliers
Development Tool Accessories - 2010713 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-29,DF782,50 OHM / RoHS - TB-409-29+ - Mini-Circuits
Specs
Category Developement Board
View Details