Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY66001-11-EVB

Description
Win Source Part Number: 1008899-SKY66001-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66001-11 Standard Package: 1 Frequency: 2.1GHz ~ 2.2GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2014 Base Product Number: SKY66001
Request a Quote Datasheet
Description
Win Source Part Number: 1008899-SKY66001-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66001-11 Standard Package: 1 Frequency: 2.1GHz ~ 2.2GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2014 Base Product Number: SKY66001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1008899-SKY66001-11-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1008899-SKY66001-11-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1008899-SKY66001-11-EVB
Win Source Part Number: 1008899-SKY66001-11- EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY66001-11 Standard Package: 1 Frequency: 2.1GHz ~ 2.2GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2014 Base Product Number: SKY66001

Win Source Part Number: 1008899-SKY66001-11-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY66001-11
Standard Package: 1
Frequency: 2.1GHz ~ 2.2GHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2014
Base Product Number: SKY66001

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
SKY66001-11-EVB
RF Development Tools SKY66001-11-EVB
RF Development Tools 2.1-2.2GHz Gn 28.6dB Eval Board

RF Development Tools 2.1-2.2GHz Gn 28.6dB Eval Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY66001-11-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY66001-11-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY66001-11-EVB
EVALUATION BOARD

EVALUATION BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1008899-SKY66001-11-EVB SKY66001-11-EVB SKY66001-11-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP201A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,HSWA2-63DR+,DG983-3,50 OHM - TB-919+ - Mini-Circuits
Specs
Category Developement Board
View Details