Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 847623-SKY65943-11
Features: RF Front End
Package: Reel - TR
Family Name: SKY65943
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 8500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-2032-2, 863-2032-1, 863-2032-6
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 847623-SKY65943-11 |
| Product Name | RF Front End (LNA + PA) - SKY65943-11 |