Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY65803-696EK1

Description
Win Source Part Number: 1283363-SKY65803-696 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY65803-696LF Standard Package: 1 Frequency: 717MHz ~ 960MHz Supplied Contents: Board(s) ECCN: 5A991G Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-1996 Base Product Number: SKY65803 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1283363-SKY65803-696 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY65803-696LF Standard Package: 1 Frequency: 717MHz ~ 960MHz Supplied Contents: Board(s) ECCN: 5A991G Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-1996 Base Product Number: SKY65803 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283363-SKY65803-696EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283363-SKY65803-696EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283363-SKY65803-696EK1
Win Source Part Number: 1283363-SKY65803-696 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Amplifier Package: Box For Use With/Related Products: SKY65803-696LF Standard Package: 1 Frequency: 717MHz ~ 960MHz Supplied Contents: Board(s) ECCN: 5A991G Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-1996 Base Product Number: SKY65803 Product Status: Last Time Buy

Win Source Part Number: 1283363-SKY65803-696EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: SKY65803-696LF
Standard Package: 1
Frequency: 717MHz ~ 960MHz
Supplied Contents: Board(s)
ECCN: 5A991G
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-1996
Base Product Number: SKY65803
Product Status: Last Time Buy

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY65803-696EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY65803-696EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY65803-696EK1
EVALUATION BOARD TUNING BOM B5

EVALUATION BOARD TUNING BOM B5

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283363-SKY65803-696EK1 SKY65803-696EK1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products