Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY65535-11 SKY65535-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716237-SKY65535-11 Features: SPDT Frequency: 5GHz RF Type: WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (2.5x2.5) Status: Obsolete Manufacturer Package: 16-QFN Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716237-SKY65535-11 Features: SPDT Frequency: 5GHz RF Type: WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (2.5x2.5) Status: Obsolete Manufacturer Package: 16-QFN Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY65535-11 - 716237-SKY65535-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY65535-11
716237-SKY65535-11
RF Front End (LNA + PA) - SKY65535-11 716237-SKY65535-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716237-SKY65535-11 Features: SPDT Frequency: 5GHz RF Type: WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (2.5x2.5) Status: Obsolete Manufacturer Package: 16-QFN Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 716237-SKY65535-11
Features: SPDT
Frequency: 5GHz
RF Type: WLAN
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (2.5x2.5)
Status: Obsolete
Manufacturer Package: 16-QFN
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 716237-SKY65535-11
Product Name RF Front End (LNA + PA) - SKY65535-11
Frequency 5.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details