Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY65366-21 SKY65366-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250502-SKY65366-21 Packaging: Reel - TR Package: 28-VQFN Exposed Pad Frequency: 400MHz RF Type: ISM Family Name: SKY65366-21 Categories: RF/IF and RFID Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: 28-MCM (6x6) Introduction Date: April 20, 2016 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4,500
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250502-SKY65366-21 Packaging: Reel - TR Package: 28-VQFN Exposed Pad Frequency: 400MHz RF Type: ISM Family Name: SKY65366-21 Categories: RF/IF and RFID Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: 28-MCM (6x6) Introduction Date: April 20, 2016 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY65366-21 - 1250502-SKY65366-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY65366-21
1250502-SKY65366-21
RF Front End (LNA + PA) - SKY65366-21 1250502-SKY65366-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250502-SKY65366-21 Packaging: Reel - TR Package: 28-VQFN Exposed Pad Frequency: 400MHz RF Type: ISM Family Name: SKY65366-21 Categories: RF/IF and RFID Manufacturer Homepage: www.skyworksinc.com Manufacturer Package: 28-MCM (6x6) Introduction Date: April 20, 2016 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4,500

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250502-SKY65366-21
Packaging: Reel - TR
Package: 28-VQFN Exposed Pad
Frequency: 400MHz
RF Type: ISM
Family Name: SKY65366-21
Categories: RF/IF and RFID
Manufacturer Homepage: www.skyworksinc.com
Manufacturer Package: 28-MCM (6x6)
Introduction Date: April 20, 2016
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1250502-SKY65366-21
Product Name RF Front End (LNA + PA) - SKY65366-21
Frequency 4.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details