SKY65364-21 -- RF FRONT END (LNA + PA)
Skyworks Solutions, Inc.
RF Front End (LNA + PA)
SKY65364-21
Description
SMART ENERGY SIP
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Description
SMART ENERGY SIP
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
SKY65364-21 |
SKY65364-21 |
|
Product Name
|
RF Front End (LNA + PA) |
RF and Wireless - RF Front End (LNA + PA) |
|
Technology
|
ISM
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details
Device Type
Receiver
Operating Frequency
0.1530 to 108 MHz
Bias Current
10.5 mA
View Details