Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY65351-11 SKY65351-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895256-SKY65351-11 Features: RF Front End 450MHz General Purpose Package: Reel - TR Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895256-SKY65351-11 Features: RF Front End 450MHz General Purpose Package: Reel - TR Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY65351-11 - 895256-SKY65351-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY65351-11
895256-SKY65351-11
RF Front End (LNA + PA) - SKY65351-11 895256-SKY65351-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895256-SKY65351-11 Features: RF Front End 450MHz General Purpose Package: Reel - TR Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895256-SKY65351-11
Features: RF Front End 450MHz General Purpose
Package: Reel - TR
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 895256-SKY65351-11
Product Name RF Front End (LNA + PA) - SKY65351-11
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details