Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933920-SKY65346-11
Features: RF Front End 900MHz - 26-MCM (5x5)
Package: 26-VQFN Exposed Pad
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 26-MCM (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8517.70.0000
Other Part Number: 863-1343-1, 863-1343-2, SKY6534611, 863-1343-6
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 933920-SKY65346-11 |
| Product Name | RF Front End (LNA + PA) - SKY65346-11 |