Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY65344-21 SKY65344-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028797-SKY65344-21 Packaging: Reel - TR Features: SPDT Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 20-MCM (6x6) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028797-SKY65344-21 Packaging: Reel - TR Features: SPDT Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 20-MCM (6x6) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY65344-21 - 028797-SKY65344-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY65344-21
028797-SKY65344-21
RF Front End (LNA + PA) - SKY65344-21 028797-SKY65344-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028797-SKY65344-21 Packaging: Reel - TR Features: SPDT Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Active Case / Package: 20-MCM (6x6) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028797-SKY65344-21
Packaging: Reel - TR
Features: SPDT
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.15.4/ZigBee
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-MCM (6x6)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028797-SKY65344-21
Product Name RF Front End (LNA + PA) - SKY65344-21
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details