Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY65343-11 SKY65343-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028796-SKY65343-11 Packaging: Reel - TR Features: SPDT Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-MCM (6x6) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028796-SKY65343-11 Packaging: Reel - TR Features: SPDT Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-MCM (6x6) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY65343-11 - 028796-SKY65343-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY65343-11
028796-SKY65343-11
RF Front End (LNA + PA) - SKY65343-11 028796-SKY65343-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028796-SKY65343-11 Packaging: Reel - TR Features: SPDT Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-MCM (6x6) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028796-SKY65343-11
Packaging: Reel - TR
Features: SPDT
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.15.4/ZigBee
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-MCM (6x6)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028796-SKY65343-11
Product Name RF Front End (LNA + PA) - SKY65343-11
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details