Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY65338-21

Description
Win Source Part Number: 1236138-SKY65338-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Standard Package: 2,000 Frequency: 450MHz ~ 470MHz RF Type: GSM Package / Case: 12-SMD Module Supplier Device Package: 12-MCM (8x8) ECCN: 5A991G Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1340-2,863-1340- 1,863-1340-6,SKY6533 821 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236138-SKY65338-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Standard Package: 2,000 Frequency: 450MHz ~ 470MHz RF Type: GSM Package / Case: 12-SMD Module Supplier Device Package: 12-MCM (8x8) ECCN: 5A991G Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1340-2,863-1340- 1,863-1340-6,SKY6533 821 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236138-SKY65338-21 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236138-SKY65338-21
RF/IF and RFID - RF Front End (LNA + PA) 1236138-SKY65338-21
Win Source Part Number: 1236138-SKY65338-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Standard Package: 2,000 Frequency: 450MHz ~ 470MHz RF Type: GSM Package / Case: 12-SMD Module Supplier Device Package: 12-MCM (8x8) ECCN: 5A991G Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1340-2,863-1340- 1,863-1340-6,SKY6533 821 Product Status: Obsolete

Win Source Part Number: 1236138-SKY65338-21
Category: RF/IF and RFID>RF Front End (LNA + PA)
Features: SPDT
Package: Tape & Reel
Standard Package: 2,000
Frequency: 450MHz ~ 470MHz
RF Type: GSM
Package / Case: 12-SMD Module
Supplier Device Package: 12-MCM (8x8)
ECCN: 5A991G
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.79.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1340-2,863-1340-1,863-1340-6,SKY6533821
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236138-SKY65338-21
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 4.50E8 to 4.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products