Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY65313-11 SKY65313-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 756601-SKY65313-11 Packaging: Reel Frequency: 915MHz RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-SMD Module Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 756601-SKY65313-11 Packaging: Reel Frequency: 915MHz RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-SMD Module Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY65313-11 - 756601-SKY65313-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY65313-11
756601-SKY65313-11
RF Front End (LNA + PA) - SKY65313-11 756601-SKY65313-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 756601-SKY65313-11 Packaging: Reel Frequency: 915MHz RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-SMD Module Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 756601-SKY65313-11
Packaging: Reel
Frequency: 915MHz
RF Type: ISM
Categories: RF/IF and RFID
Supplier Device Package: 28-MCM (6x6)
Status: Obsolete
Manufacturer Package: 28-SMD Module
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 756601-SKY65313-11
Product Name RF Front End (LNA + PA) - SKY65313-11
Frequency 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details