Skyworks Solutions, Inc. RF Switches SKY19237-001H

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY19237-001H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY19237-001H
RF Switches SKY19237-001H
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number SKY19237-001H
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
5 MHz to 1.5 GHz Ultra-High-Linearity SP6T 75 Ω Switch - SKY13642-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 5 to 1500 MHz
Type SP6T
View Details
5 suppliers