SKY16603-632LF - PIN Diode Evaluation Board
Win Source Part Number: 1283389-SKY16603-632
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: PIN Diode
Package: Box
For Use With/Related Products: SKY16603-632LF
Standard Package: 1
Frequency: 600MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: 3B992B
Fake Threat In the Open Market: 84 pct.
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY16603-632EK1
Base Product Number: SKY16603
EVALUATION BOARD/KIT
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 863-SKY16603-632EK1-ND | 1283389-SKY16603-632EK1 | SKY16603-632EK1 |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Supported System | PIN Diode |