Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY13698-694EK1

Description
Win Source Part Number: 1130419-SKY13698-694 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Box For Use With/Related Products: SKY13698-694LF Standard Package: 1 Frequency: 400MHz ~ 5.9GHz Supplied Contents: Board(s) ECCN: 3B992 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2059 Base Product Number: SKY13698
Request a Quote Datasheet
Description
Win Source Part Number: 1130419-SKY13698-694 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Box For Use With/Related Products: SKY13698-694LF Standard Package: 1 Frequency: 400MHz ~ 5.9GHz Supplied Contents: Board(s) ECCN: 3B992 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2059 Base Product Number: SKY13698
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1130419-SKY13698-694EK1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1130419-SKY13698-694EK1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1130419-SKY13698-694EK1
Win Source Part Number: 1130419-SKY13698-694 EK1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Box For Use With/Related Products: SKY13698-694LF Standard Package: 1 Frequency: 400MHz ~ 5.9GHz Supplied Contents: Board(s) ECCN: 3B992 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 863-2059 Base Product Number: SKY13698

Win Source Part Number: 1130419-SKY13698-694EK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, DPDT
Package: Box
For Use With/Related Products: SKY13698-694LF
Standard Package: 1
Frequency: 400MHz ~ 5.9GHz
Supplied Contents: Board(s)
ECCN: 3B992
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 863-2059
Base Product Number: SKY13698

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 863-2059-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-2059-ND
RF, RFID, Wireless Evaluation Boards 863-2059-ND
SKY13698-694LF - Switch, DPDT Evaluation Board

SKY13698-694LF - Switch, DPDT Evaluation Board

Buy Now Datasheet
RF Development Tools - SKY13698-694EK1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Development Tools
SKY13698-694EK1
RF Development Tools SKY13698-694EK1
RF Development Tools EVALUATION BOARD/KIT

RF Development Tools EVALUATION BOARD/KIT

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13698-694EK1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13698-694EK1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13698-694EK1
EVALUATION BOARD/KIT

EVALUATION BOARD/KIT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1130419-SKY13698-694EK1 863-2059-ND SKY13698-694EK1 SKY13698-694EK1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards RF Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576754 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PHA-11+,50 OHM, 50-3000 MHz - TB-666-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTT6080-1ERL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
View Details