Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895250-SKY13592-689L
Operating Temperature Range: -40°C ~ 90°C
Features: RF Switch IC WLAN SPDT 50Ohm 6-MLPD (1x1)
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Family Name: SKY13592
Categories: RF/IF and RFID
Case / Package: 6-MLPD (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-1955-6, 863-1955-1, 863-1955-2
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 895250-SKY13592-689LF |
| Product Name | RF Switches - SKY13592-689LF |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |