Skyworks Solutions, Inc. RF Switches - SKY13586-678LF SKY13586-678LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933915-SKY13586-678L F Operating Temperature Range: -40°C ~ 90°C Features: RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 50Ohm 8-MLP (1.1x1.1) Package: 8-XFQFN Exposed Pad Package: Reel - TR Family Name: SKY13586 Categories: RF/IF and RFID Case / Package: 8-MLP (1.1x1.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1862-6-ND, 863-1862-6, 863-1843-6, 863-1862-6INACTIVE, 863-1862-1INACTIVE, 863-1843-2, 863-1862-1-ND, 863-1843-1, 863-1862-1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933915-SKY13586-678L F Operating Temperature Range: -40°C ~ 90°C Features: RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 50Ohm 8-MLP (1.1x1.1) Package: 8-XFQFN Exposed Pad Package: Reel - TR Family Name: SKY13586 Categories: RF/IF and RFID Case / Package: 8-MLP (1.1x1.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1862-6-ND, 863-1862-6, 863-1843-6, 863-1862-6INACTIVE, 863-1862-1INACTIVE, 863-1843-2, 863-1862-1-ND, 863-1843-1, 863-1862-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13586-678LF - 933915-SKY13586-678LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13586-678LF
933915-SKY13586-678LF
RF Switches - SKY13586-678LF 933915-SKY13586-678LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933915-SKY13586-678L F Operating Temperature Range: -40°C ~ 90°C Features: RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 50Ohm 8-MLP (1.1x1.1) Package: 8-XFQFN Exposed Pad Package: Reel - TR Family Name: SKY13586 Categories: RF/IF and RFID Case / Package: 8-MLP (1.1x1.1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1862-6-ND, 863-1862-6, 863-1843-6, 863-1862-6INACTIVE, 863-1862-1INACTIVE, 863-1843-2, 863-1862-1-ND, 863-1843-1, 863-1862-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933915-SKY13586-678LF
Operating Temperature Range: -40°C ~ 90°C
Features: RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 50Ohm 8-MLP (1.1x1.1)
Package: 8-XFQFN Exposed Pad
Package: Reel - TR
Family Name: SKY13586
Categories: RF/IF and RFID
Case / Package: 8-MLP (1.1x1.1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-1862-6-ND, 863-1862-6, 863-1843-6, 863-1862-6INACTIVE, 863-1862-1INACTIVE, 863-1843-2, 863-1862-1-ND, 863-1843-1, 863-1862-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933915-SKY13586-678LF
Product Name RF Switches - SKY13586-678LF
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details