Skyworks Solutions, Inc. RF Switches - SKY13585-679LF SKY13585-679LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933914-SKY13585-679L F Operating Temperature Range: -40°C ~ 90°C Features: RF Switch IC 802.11a/b/g/n/ac SPDT 50Ohm 6-MLPD (1x1) Package: 6-XFDFN Exposed Pad Package: Reel - TR Family Name: SKY13585 Categories: RF/IF and RFID Case / Package: 6-MLPD (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1861-1-ND, 863-1861-1INACTIVE, 863-1861-6, 863-1861-6-ND, 863-1842-6, 863-1842-2, 863-1842-1, 863-1861-1, 863-1861-6INACTIVE
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933914-SKY13585-679L F Operating Temperature Range: -40°C ~ 90°C Features: RF Switch IC 802.11a/b/g/n/ac SPDT 50Ohm 6-MLPD (1x1) Package: 6-XFDFN Exposed Pad Package: Reel - TR Family Name: SKY13585 Categories: RF/IF and RFID Case / Package: 6-MLPD (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1861-1-ND, 863-1861-1INACTIVE, 863-1861-6, 863-1861-6-ND, 863-1842-6, 863-1842-2, 863-1842-1, 863-1861-1, 863-1861-6INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13585-679LF - 933914-SKY13585-679LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13585-679LF
933914-SKY13585-679LF
RF Switches - SKY13585-679LF 933914-SKY13585-679LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933914-SKY13585-679L F Operating Temperature Range: -40°C ~ 90°C Features: RF Switch IC 802.11a/b/g/n/ac SPDT 50Ohm 6-MLPD (1x1) Package: 6-XFDFN Exposed Pad Package: Reel - TR Family Name: SKY13585 Categories: RF/IF and RFID Case / Package: 6-MLPD (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1861-1-ND, 863-1861-1INACTIVE, 863-1861-6, 863-1861-6-ND, 863-1842-6, 863-1842-2, 863-1842-1, 863-1861-1, 863-1861-6INACTIVE

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933914-SKY13585-679LF
Operating Temperature Range: -40°C ~ 90°C
Features: RF Switch IC 802.11a/b/g/n/ac SPDT 50Ohm 6-MLPD (1x1)
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Family Name: SKY13585
Categories: RF/IF and RFID
Case / Package: 6-MLPD (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-1861-1-ND, 863-1861-1INACTIVE, 863-1861-6, 863-1861-6-ND, 863-1842-6, 863-1842-2, 863-1842-1, 863-1861-1, 863-1861-6INACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933914-SKY13585-679LF
Product Name RF Switches - SKY13585-679LF
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details