Skyworks Solutions, Inc. RF and Wireless - RF Switches SKY13575-639LF

Description
IC RF SWITCH SP4T 6GHZ 14QFN
Datasheet
Description
IC RF SWITCH SP4T 6GHZ 14QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches SKY13575-639LF
IC RF SWITCH SP4T 6GHZ 14QFN

IC RF SWITCH SP4T 6GHZ 14QFN

Supplier's Site
RF Switches SKY13575-639LF
IC RF SWITCH SP4T 6GHZ 14QFN

IC RF SWITCH SP4T 6GHZ 14QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKY13575-639LF SKY13575-639LF
Product Name RF and Wireless - RF Switches RF Switches
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - SI3210-GTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details