Skyworks Solutions, Inc. RF Switches - SKY13550-667LF SKY13550-667LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933911-SKY13550-667L F Operating Temperature Range: -30°C ~ 90°C Features: RF Switch IC CDMA2000, UMTS SP4T 3.8 GHz 50Ohm 14-QFN (1.6x2) Package: 14-UFQFN Exposed Pad Package: Reel - TR Family Name: SKY13550 Categories: RF/IF and RFID Case / Package: 14-QFN (1.6x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1813-6, 863-SKY13550-667LFTR , 863-1813-2, 863-1813-1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933911-SKY13550-667L F Operating Temperature Range: -30°C ~ 90°C Features: RF Switch IC CDMA2000, UMTS SP4T 3.8 GHz 50Ohm 14-QFN (1.6x2) Package: 14-UFQFN Exposed Pad Package: Reel - TR Family Name: SKY13550 Categories: RF/IF and RFID Case / Package: 14-QFN (1.6x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1813-6, 863-SKY13550-667LFTR , 863-1813-2, 863-1813-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13550-667LF - 933911-SKY13550-667LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13550-667LF
933911-SKY13550-667LF
RF Switches - SKY13550-667LF 933911-SKY13550-667LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933911-SKY13550-667L F Operating Temperature Range: -30°C ~ 90°C Features: RF Switch IC CDMA2000, UMTS SP4T 3.8 GHz 50Ohm 14-QFN (1.6x2) Package: 14-UFQFN Exposed Pad Package: Reel - TR Family Name: SKY13550 Categories: RF/IF and RFID Case / Package: 14-QFN (1.6x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1813-6, 863-SKY13550-667LFTR , 863-1813-2, 863-1813-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933911-SKY13550-667LF
Operating Temperature Range: -30°C ~ 90°C
Features: RF Switch IC CDMA2000, UMTS SP4T 3.8 GHz 50Ohm 14-QFN (1.6x2)
Package: 14-UFQFN Exposed Pad
Package: Reel - TR
Family Name: SKY13550
Categories: RF/IF and RFID
Case / Package: 14-QFN (1.6x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-1813-6, 863-SKY13550-667LFTR, 863-1813-2, 863-1813-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933911-SKY13550-667LF
Product Name RF Switches - SKY13550-667LF
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details