Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096720-SKY13526-485
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP6T
Frequency - Lower: 400MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 23dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 2GHz
RF Type: 3G/4G
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: 14-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1096720-SKY13526-485LF |
| Product Name | RF Switches - SKY13526-485LF |
| Operating Temperature | -30 to 90 C (-22 to 194 F) |