Skyworks Solutions, Inc. RF Switches - SKY13492-21 SKY13492-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096716-SKY13492-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP16T Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 20dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: Module Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096716-SKY13492-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP16T Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 20dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: Module Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13492-21 - 1096716-SKY13492-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13492-21
1096716-SKY13492-21
RF Switches - SKY13492-21 1096716-SKY13492-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096716-SKY13492-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP16T Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 20dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: Module Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096716-SKY13492-21
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP16T
Frequency - Lower: 700MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 20dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 1.1dB @ 2.5GHz
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: Module
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1096716-SKY13492-21
Product Name RF Switches - SKY13492-21
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details