Skyworks Solutions, Inc. RF Switches - SKY13491-21 SKY13491-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 133076-SKY13491-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP14T Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 20dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.3dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: Module Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 133076-SKY13491-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP14T Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 20dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.3dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: Module Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13491-21 - 133076-SKY13491-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13491-21
133076-SKY13491-21
RF Switches - SKY13491-21 133076-SKY13491-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 133076-SKY13491-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP14T Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 20dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.3dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: Module Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 133076-SKY13491-21
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP14T
Frequency - Lower: 700MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 20dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 1.3dB @ 2.5GHz
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: Module
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 133076-SKY13491-21
Product Name RF Switches - SKY13491-21
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details