Skyworks Solutions, Inc. RF Switches - SKY13489-001 SKY13489-001

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 122466-SKY13489-001 Packaging: Reel - TR Circuit: SPDT Topology: Reflective Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 32dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.2dB @ 2.7GHz P1dB: 39dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (1.14x0.74) Supply Voltage - Operating: 4.8V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 122466-SKY13489-001 Packaging: Reel - TR Circuit: SPDT Topology: Reflective Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 32dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.2dB @ 2.7GHz P1dB: 39dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (1.14x0.74) Supply Voltage - Operating: 4.8V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13489-001 - 122466-SKY13489-001 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13489-001
122466-SKY13489-001
RF Switches - SKY13489-001 122466-SKY13489-001
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 122466-SKY13489-001 Packaging: Reel - TR Circuit: SPDT Topology: Reflective Frequency - Lower: 700MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 32dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.2dB @ 2.7GHz P1dB: 39dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 6-WLCSP (1.14x0.74) Supply Voltage - Operating: 4.8V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 122466-SKY13489-001
Packaging: Reel - TR
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 700MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 32dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.2dB @ 2.7GHz
P1dB: 39dBm
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-WLCSP (1.14x0.74)
Supply Voltage - Operating: 4.8V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 122466-SKY13489-001
Product Name RF Switches - SKY13489-001
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details