Skyworks Solutions, Inc. RF Switches - SKY13453-385LF SKY13453-385LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 115425-SKY13453-385L F Packaging: Reel - TR Impedance: 50 Ohm Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 2GHz Insertion Loss @ Frequency: 0.4dB @ 2GHz IIP3: 57dBm (typ) P1dB: 33dBm RF Type: WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 6-QFN (1x1) Supply Voltage - Operating: 2.5 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 115425-SKY13453-385L F Packaging: Reel - TR Impedance: 50 Ohm Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 2GHz Insertion Loss @ Frequency: 0.4dB @ 2GHz IIP3: 57dBm (typ) P1dB: 33dBm RF Type: WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 6-QFN (1x1) Supply Voltage - Operating: 2.5 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13453-385LF - 115425-SKY13453-385LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13453-385LF
115425-SKY13453-385LF
RF Switches - SKY13453-385LF 115425-SKY13453-385LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 115425-SKY13453-385L F Packaging: Reel - TR Impedance: 50 Ohm Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 27dB @ 2GHz Insertion Loss @ Frequency: 0.4dB @ 2GHz IIP3: 57dBm (typ) P1dB: 33dBm RF Type: WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 6-QFN (1x1) Supply Voltage - Operating: 2.5 V to 3.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 115425-SKY13453-385LF
Packaging: Reel - TR
Impedance: 50 Ohm
Frequency - Lower: 10MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 27dB @ 2GHz
Insertion Loss @ Frequency: 0.4dB @ 2GHz
IIP3: 57dBm (typ)
P1dB: 33dBm
RF Type: WLAN
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: 6-QFN (1x1)
Supply Voltage - Operating: 2.5 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 115425-SKY13453-385LF
Product Name RF Switches - SKY13453-385LF
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products