Skyworks Solutions, Inc. RF Switches - SKY13416-485LF SKY13416-485LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 107426-SKY13416-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP6T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 29dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2GHz IIP3: 70dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 107426-SKY13416-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP6T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 29dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2GHz IIP3: 70dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13416-485LF - 107426-SKY13416-485LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13416-485LF
107426-SKY13416-485LF
RF Switches - SKY13416-485LF 107426-SKY13416-485LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 107426-SKY13416-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP6T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 29dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 2GHz IIP3: 70dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 107426-SKY13416-485LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP6T
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 29dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.45dB @ 2GHz
IIP3: 70dBm (typ)
P1dB: 37dBm
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 107426-SKY13416-485LF
Product Name RF Switches - SKY13416-485LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products