Skyworks Solutions, Inc. RF Switches - SKY13399-468LF SKY13399-468LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 128828-SKY13399-468L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: DP3T Frequency - Lower: 10MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 60dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz P1dB: 30dBm RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 128828-SKY13399-468L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: DP3T Frequency - Lower: 10MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 60dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz P1dB: 30dBm RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13399-468LF - 128828-SKY13399-468LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13399-468LF
128828-SKY13399-468LF
RF Switches - SKY13399-468LF 128828-SKY13399-468LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 128828-SKY13399-468L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: DP3T Frequency - Lower: 10MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 60dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz P1dB: 30dBm RF Type: CDMA, GSM, WCDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 128828-SKY13399-468LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DP3T
Frequency - Lower: 10MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 60dB @ 1GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 1GHz
P1dB: 30dBm
RF Type: CDMA, GSM, WCDMA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 128828-SKY13399-468LF
Product Name RF Switches - SKY13399-468LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details