Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028790-SKY13388-465L
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP4T
Frequency - Lower: 100MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 21dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2.5GHz
IIP3: 65dBm (typ)
P1dB: 36dBm
RF Type: CDMA
Family Name: SKY13388
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): SKY13626-685LF;
Introduction Date: August 09, 2011
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 028790-SKY13388-465LF |
| Product Name | RF Switches - SKY13388-465LF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |