Skyworks Solutions, Inc. RF Switches - SKY13385-460LF SKY13385-460LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13385-460LF-32477 6 Packaging: Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 35dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 1GHz IIP3: 57dBm (typ) RF Type: 802.11b/g Bluetooth Part Status: Active Family Name: SKY13385 Categories: RF/IF and RFID Voltage - Supply: 2.5 V ~ 5.5 V Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 12-UFQFN Exposed Pad Alternative Parts (Cross-Reference): SKY13586-678LF; Introduction Date: May 18, 2011 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13385-460LF-32477 6 Packaging: Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 35dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 1GHz IIP3: 57dBm (typ) RF Type: 802.11b/g Bluetooth Part Status: Active Family Name: SKY13385 Categories: RF/IF and RFID Voltage - Supply: 2.5 V ~ 5.5 V Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 12-UFQFN Exposed Pad Alternative Parts (Cross-Reference): SKY13586-678LF; Introduction Date: May 18, 2011 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13385-460LF - SKY13385-460LF-324776 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13385-460LF
SKY13385-460LF-324776
RF Switches - SKY13385-460LF SKY13385-460LF-324776
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13385-460LF-32477 6 Packaging: Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 35dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 1GHz IIP3: 57dBm (typ) RF Type: 802.11b/g Bluetooth Part Status: Active Family Name: SKY13385 Categories: RF/IF and RFID Voltage - Supply: 2.5 V ~ 5.5 V Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 12-UFQFN Exposed Pad Alternative Parts (Cross-Reference): SKY13586-678LF; Introduction Date: May 18, 2011 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13385-460LF-324776
Packaging: Reel
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3.5GHz
Isolation @ Frequency: 35dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.45dB @ 1GHz
IIP3: 57dBm (typ)
RF Type: 802.11b/g Bluetooth
Part Status: Active
Family Name: SKY13385
Categories: RF/IF and RFID
Voltage - Supply: 2.5 V ~ 5.5 V
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case: 12-UFQFN Exposed Pad
Alternative Parts (Cross-Reference): SKY13586-678LF;
Introduction Date: May 18, 2011
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13385-460LF-324776
Product Name RF Switches - SKY13385-460LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details