Skyworks Solutions, Inc. RF Switches - SKY13380-350LF SKY13380-350LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028789-SKY13380-350L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Frequency - Lower: 20MHz Frequency - Upper: 3GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz P1dB: 39dBm RF Type: GSM, EDGE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028789-SKY13380-350L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Frequency - Lower: 20MHz Frequency - Upper: 3GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz P1dB: 39dBm RF Type: GSM, EDGE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13380-350LF - 028789-SKY13380-350LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13380-350LF
028789-SKY13380-350LF
RF Switches - SKY13380-350LF 028789-SKY13380-350LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028789-SKY13380-350L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Frequency - Lower: 20MHz Frequency - Upper: 3GHz Isolation @ Frequency: 21dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz P1dB: 39dBm RF Type: GSM, EDGE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028789-SKY13380-350LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP4T
Frequency - Lower: 20MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 21dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2GHz
P1dB: 39dBm
RF Type: GSM, EDGE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028789-SKY13380-350LF
Product Name RF Switches - SKY13380-350LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details