Skyworks Solutions, Inc. RF Switches - SKY13348-374LF SKY13348-374LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13348-374LF-32476 5 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 500MHz Frequency - Upper: 6GHz Isolation @ Frequency: 24dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 1dB @ 5.85GHz IIP3: 57dBm (typ) P1dB: 37dBm (typ) IP1dB RF Type: 802.16 WiMAX Part Status: Active Family Name: SKY13348 Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Case: 6-XFDFN Exposed Pad Introduction Date: August 04, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13348-374LF-32476 5 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 500MHz Frequency - Upper: 6GHz Isolation @ Frequency: 24dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 1dB @ 5.85GHz IIP3: 57dBm (typ) P1dB: 37dBm (typ) IP1dB RF Type: 802.16 WiMAX Part Status: Active Family Name: SKY13348 Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Case: 6-XFDFN Exposed Pad Introduction Date: August 04, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13348-374LF - SKY13348-374LF-324765 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13348-374LF
SKY13348-374LF-324765
RF Switches - SKY13348-374LF SKY13348-374LF-324765
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13348-374LF-32476 5 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 500MHz Frequency - Upper: 6GHz Isolation @ Frequency: 24dB @ 5.85GHz (typ) Insertion Loss @ Frequency: 1dB @ 5.85GHz IIP3: 57dBm (typ) P1dB: 37dBm (typ) IP1dB RF Type: 802.16 WiMAX Part Status: Active Family Name: SKY13348 Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Case: 6-XFDFN Exposed Pad Introduction Date: August 04, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13348-374LF-324765
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 500MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 24dB @ 5.85GHz (typ)
Insertion Loss @ Frequency: 1dB @ 5.85GHz
IIP3: 57dBm (typ)
P1dB: 37dBm (typ) IP1dB
RF Type: 802.16 WiMAX
Part Status: Active
Family Name: SKY13348
Categories: RF/IF and RFID
Supplier Device Package: 6-MLPD (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-XFDFN Exposed Pad
Introduction Date: August 04, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13348-374LF-324765
Product Name RF Switches - SKY13348-374LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details