Skyworks Solutions, Inc. RF Switches - SKY13345-368LF SKY13345-368LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13345-368LF-32476 4 Packaging: Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 35dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz IIP3: 57dBm (typ) RF Type: 802.11b/g Bluetooth Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.5 V ~ 5.5 V Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 12-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13345-368LF-32476 4 Packaging: Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 35dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz IIP3: 57dBm (typ) RF Type: 802.11b/g Bluetooth Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.5 V ~ 5.5 V Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 12-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13345-368LF - SKY13345-368LF-324764 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13345-368LF
SKY13345-368LF-324764
RF Switches - SKY13345-368LF SKY13345-368LF-324764
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13345-368LF-32476 4 Packaging: Reel Features: DC Blocked Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 35dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.5GHz IIP3: 57dBm (typ) RF Type: 802.11b/g Bluetooth Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.5 V ~ 5.5 V Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 12-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13345-368LF-324764
Packaging: Reel
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3.5GHz
Isolation @ Frequency: 35dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 2.5GHz
IIP3: 57dBm (typ)
RF Type: 802.11b/g Bluetooth
Part Status: Active
Categories: RF/IF and RFID
Voltage - Supply: 2.5 V ~ 5.5 V
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case: 12-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13345-368LF-324764
Product Name RF Switches - SKY13345-368LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details