Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978997-SKY13327-365L
Mounting: SMD (SMT)
Frequency: 250 MHz
Weight: 123.008581 mg
Categories: OEM Parts( S )
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Insertion Loss (dB): 9 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978997-SKY13327-365LF |
| Product Name | OEM Parts - OEM Parts ( S ) - SKY13327-365LF |