Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY13322-375LF-EVB

Description
SKY13322-375LF - Switch Evaluation Board
Request a Quote Datasheet
Description
SKY13322-375LF - Switch Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1190-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1190-ND
RF, RFID, Wireless Evaluation Boards 863-1190-ND
SKY13322-375LF - Switch Evaluation Board

SKY13322-375LF - Switch Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283371-SKY13322-375LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283371-SKY13322-375LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283371-SKY13322-375LF-EVB
Win Source Part Number: 1283371-SKY13322-375 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch Package: Box For Use With/Related Products: SKY13322-375LF Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY13322-375-EVB,133 22-375-EVB,863-1190, SKY13322375LFEVB Base Product Number: SKY13322

Win Source Part Number: 1283371-SKY13322-375LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch
Package: Box
For Use With/Related Products: SKY13322-375LF
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY13322-375-EVB,13322-375-EVB,863-1190,SKY13322375LFEVB
Base Product Number: SKY13322

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13322-375LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13322-375LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13322-375LF-EVB
BOARD EVAL SP4T SW SKY13322-375

BOARD EVAL SP4T SW SKY13322-375

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1190-ND 1283371-SKY13322-375LF-EVB SKY13322-375LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - 10142605-10 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3269N-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; RGB LED Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers