Skyworks Solutions, Inc. RF and Wireless - RF Switches SKY13318-321LF

Description
IC RF SWITCH DPDT 6GHZ 12QFN
Description
IC RF SWITCH DPDT 6GHZ 12QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches SKY13318-321LF
IC RF SWITCH DPDT 6GHZ 12QFN

IC RF SWITCH DPDT 6GHZ 12QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SKY13318-321LF
Product Name RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32286-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details