Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY13318-321-EVB

Description
Win Source Part Number: 1283383-SKY13318-321 -EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Box For Use With/Related Products: SKY13318-321 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz, 5GHZ ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY13318321EVB,863-1 185 Base Product Number: SKY13318
Request a Quote Datasheet
Description
Win Source Part Number: 1283383-SKY13318-321 -EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Box For Use With/Related Products: SKY13318-321 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz, 5GHZ ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY13318321EVB,863-1 185 Base Product Number: SKY13318
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283383-SKY13318-321-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283383-SKY13318-321-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283383-SKY13318-321-EVB
Win Source Part Number: 1283383-SKY13318-321 -EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, DPDT Package: Box For Use With/Related Products: SKY13318-321 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz, 5GHZ ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY13318321EVB,863-1 185 Base Product Number: SKY13318

Win Source Part Number: 1283383-SKY13318-321-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, DPDT
Package: Box
For Use With/Related Products: SKY13318-321
Standard Package: 1
Frequency: 2.4GHz ~ 2.5GHz, 5GHZ ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY13318321EVB,863-1185
Base Product Number: SKY13318

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13318-321-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13318-321-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13318-321-EVB
IC SW DPDT LF-6GHZ 12-QFN

IC SW DPDT LF-6GHZ 12-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283383-SKY13318-321-EVB SKY13318-321-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2069165 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA-5451+,50-5000 MHZ - TB-501-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details