Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY13317-373LF-EVB

Description
SKY13317-373LF - Switch Evaluation Board
Request a Quote Datasheet
Description
SKY13317-373LF - Switch Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1188-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1188-ND
RF, RFID, Wireless Evaluation Boards 863-1188-ND
SKY13317-373LF - Switch Evaluation Board

SKY13317-373LF - Switch Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 976658-SKY13317-373LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
976658-SKY13317-373LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 976658-SKY13317-373LF-EVB
Win Source Part Number: 976658-SKY13317-373L F-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch Package: Box For Use With/Related Products: SKY13317-373LF Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1188,SKY13317373 LFEVB Base Product Number: SKY13317

Win Source Part Number: 976658-SKY13317-373LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch
Package: Box
For Use With/Related Products: SKY13317-373LF
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1188,SKY13317373LFEVB
Base Product Number: SKY13317

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13317-373LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13317-373LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13317-373LF-EVB
BOARD EVAL SP3T SW SKY13317-373

BOARD EVAL SP3T SW SKY13317-373

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1188-ND 976658-SKY13317-373LF-EVB SKY13317-373LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576807 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MQ1770, 50 OHM - TB-692+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY4603 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers