Skyworks Solutions, Inc. RF Switches - SKY13316-12LF SKY13316-12LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895242-SKY13316-12LF Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SKY1331612LF, 863-1055-2, 863-1055-1, 863-1055-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895242-SKY13316-12LF Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SKY1331612LF, 863-1055-2, 863-1055-1, 863-1055-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13316-12LF - 895242-SKY13316-12LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13316-12LF
895242-SKY13316-12LF
RF Switches - SKY13316-12LF 895242-SKY13316-12LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895242-SKY13316-12LF Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SKY1331612LF, 863-1055-2, 863-1055-1, 863-1055-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895242-SKY13316-12LF
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SKY1331612LF, 863-1055-2, 863-1055-1, 863-1055-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 895242-SKY13316-12LF
Product Name RF Switches - SKY13316-12LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details