Skyworks Solutions, Inc. RF Switches - SKY13309-370LF SKY13309-370LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13309-370LF-32475 4 Packaging: Reel Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz IIP3: 45dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: Bluetooth, WLAN Part Status: Active Family Name: SKY13309 Categories: RF/IF and RFID Supplier Device Package: 8-MLP (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-UFDFN Exposed Pad Alternative Parts (Cross-Reference): RFSW6131T; R13RFSW6131SR; RFSW6131SQ; Introduction Date: June 12, 2008 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13309-370LF-32475 4 Packaging: Reel Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz IIP3: 45dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: Bluetooth, WLAN Part Status: Active Family Name: SKY13309 Categories: RF/IF and RFID Supplier Device Package: 8-MLP (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-UFDFN Exposed Pad Alternative Parts (Cross-Reference): RFSW6131T; R13RFSW6131SR; RFSW6131SQ; Introduction Date: June 12, 2008 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13309-370LF - SKY13309-370LF-324754 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13309-370LF
SKY13309-370LF-324754
RF Switches - SKY13309-370LF SKY13309-370LF-324754
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13309-370LF-32475 4 Packaging: Reel Impedance: 50 Ohm Circuit: SP3T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz IIP3: 45dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: Bluetooth, WLAN Part Status: Active Family Name: SKY13309 Categories: RF/IF and RFID Supplier Device Package: 8-MLP (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-UFDFN Exposed Pad Alternative Parts (Cross-Reference): RFSW6131T; R13RFSW6131SR; RFSW6131SQ; Introduction Date: June 12, 2008 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13309-370LF-324754
Packaging: Reel
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2.5GHz
IIP3: 45dBm (typ)
P1dB: 29dBm (typ) IP1dB
RF Type: Bluetooth, WLAN
Part Status: Active
Family Name: SKY13309
Categories: RF/IF and RFID
Supplier Device Package: 8-MLP (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case: 8-UFDFN Exposed Pad
Alternative Parts (Cross-Reference): RFSW6131T; R13RFSW6131SR; RFSW6131SQ;
Introduction Date: June 12, 2008
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13309-370LF-324754
Product Name RF Switches - SKY13309-370LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details