Skyworks Solutions, Inc. RF Switches - SKY13299-321LF SKY13299-321LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13299-321LF-32475 2 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 20MHz Frequency - Upper: 5GHz Isolation @ Frequency: 22dB @ 5GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 5GHz IIP3: 57dBm (typ) RF Type: WiMax, WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13299-321LF-32475 2 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 20MHz Frequency - Upper: 5GHz Isolation @ Frequency: 22dB @ 5GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 5GHz IIP3: 57dBm (typ) RF Type: WiMax, WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13299-321LF - SKY13299-321LF-324752 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13299-321LF
SKY13299-321LF-324752
RF Switches - SKY13299-321LF SKY13299-321LF-324752
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13299-321LF-32475 2 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 20MHz Frequency - Upper: 5GHz Isolation @ Frequency: 22dB @ 5GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 5GHz IIP3: 57dBm (typ) RF Type: WiMax, WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 12-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13299-321LF-324752
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 20MHz
Frequency - Upper: 5GHz
Isolation @ Frequency: 22dB @ 5GHz (typ)
Insertion Loss @ Frequency: 0.75dB @ 5GHz
IIP3: 57dBm (typ)
RF Type: WiMax, WLAN
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 12-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case: 12-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13299-321LF-324752
Product Name RF Switches - SKY13299-321LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details